EN
  • EN
  • DE

B39202B9508L310

Part No B39202B9508L310
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DIPLEXER 1.8425/1.96GHZ 10SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B9508
Package Bulk
Product Status Obsolete
Type Diplexer
Frequency Bands (Low / High) 1.805GHz ~ 1.88GHz / 1.93GHz ~ 1.99GHz
Low Band Attenuation (min / max dB) 20.00dB / 24.00dB
High Band Attenuation (min / max dB) 7.00dB / 20.00dB
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863339-B39202B9508L310
Ultra Librarian 3D Model Ultra Librarian B39202B9508L310 CAD Model

Description

The 863339-B39202B9508L310 is an RF multiplexer diplexer designed for specific frequency bands. It operates in the frequency range of 1.805GHz to 1.88GHz for the low band and 1.93GHz to 1.99GHz for the high band.

  • Frequency Low Band: 1.805GHz ~ 1.88GHz
  • Frequency High Band: 1.93GHz ~ 1.99GHz
  • Mounting Type: Surface Mount
  • Package: 10-SMD, No Lead
  • Attenuation Low Band: 20.00dB ~ 24.00dB
  • Attenuation High Band: 7.00dB ~ 20.00dB
  • Manufacturer: Qualcomm
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8541.60.0080
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
1608 LTE CPL TYPEKH
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGX
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
1608 LTE CPL TYPELB
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G EC
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess