EN
  • EN
  • DE

MAX2023ETX+

Part No MAX2023ETX+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Modulator/Demodulator CDMA, EDGE, GSM, TDMA 1.5GHz ~ 2.5GHz Up/Down Converter 36-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Tube
Function Modulator/Demodulator
Frequency 1.5GHz ~ 2.5GHz
RF Type CDMA, EDGE, GSM, TDMA
Secondary Attributes Up/Down Converter
Package 36-WFQFN Exposed Pad
Manufacturer Device Package 36-TQFN (6x6)
Win Source Part Number 140490-MAX2023ETX+
Ultra Librarian 3D Model Ultra Librarian MAX2023ETX+ CAD Model

Description

Maxim Integrated MAX2023ETX+ Overview

The Maxim Integrated MAX2023ETX+ is a high-performance, low-power, direct conversion quadrature demodulator that is designed for use in a wide range of wireless communication applications. This versatile component is ideal for systems that require precise demodulation of RF signals, such as cellular base stations, wireless local loop, MMDS, WLAN, and ISM band transceivers.

Key Features

  • Frequency Range: The MAX2023ETX+ operates over a broad frequency range, making it suitable for various applications. It is capable of demodulating signals from 400MHz to 2500MHz, which covers many of the common RF bands used in wireless communications.
  • High Linearity: This demodulator offers excellent linearity, which ensures that the integrity of the demodulated signal is maintained, minimizing distortion and allowing for clear, reliable signal processing.
  • Low Noise Figure: With its low noise figure, the MAX2023ETX+ provides a clean demodulation process, which is critical for maintaining a high signal-to-noise ratio in communication systems.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces the number of external components required, which can help to save space and cost in system design.
  • Adjustable Bias Current: The device allows for adjustment of the mixer bias current, enabling designers to trade off between linearity and power consumption according to the specific needs of their application.
  • Small Package: Packaged in a compact 36-pin TQFN, the MAX2023ETX+ is designed to occupy minimal board space, which is essential for modern, space-constrained electronic devices.

Applications

The MAX2023ETX+ is well-suited for a variety of applications that require high-quality RF demodulation. Its performance characteristics make it an excellent choice for:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Broadband Wireless Access Systems
  • Point-to-Point Microwave Links
  • Software Defined Radios (SDR)
  • Test and Measurement Equipment

With its combination of wide frequency range, high linearity, and low power consumption, the Maxim Integrated MAX2023ETX+ stands out as a valuable component for any RF demodulation task, delivering both performance and efficiency to meet the demands of modern wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2698 $73.0792
8+ $14.9907 $119.9256
12+ $14.5230 $174.2760
17+ $14.0540 $238.9180
22+ $13.5863 $298.8986
29+ $12.1806 $353.2374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess