EN
  • EN
  • DE

MAX2832ETM+T

Part No MAX2832ETM+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 2.4GHZ TO 2.5GHZ, 802.11G RF TRA / IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 48-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, OFDM, QPSK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 54Mbps
Power - Output 21dBm
Sensitivity -76dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 62mA ~ 78mA
Current - Transmitting 82mA ~ 104mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX2832
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 702780-MAX2832ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX2832ETM+T CAD Model

Description

Maxim Integrated MAX2832ETM+T RF Transceiver

The MAX2832ETM+T from Maxim Integrated is a highly integrated, single-chip RF transceiver designed for the 2.4GHz to 2.5GHz ISM band applications. It is an ideal solution for a wide range of wireless communication systems, including WiFi, ZigBee, and Bluetooth. This transceiver chip is engineered to provide a high level of integration to minimize external components and simplify design, leading to reduced system costs and a faster time-to-market for wireless products.

The MAX2832ETM+T integrates a complete RF front-end including a transmitter, receiver, VCO, PLL, baseband filters, and an RF power amplifier. The device supports various data rates and modulation schemes, making it highly versatile for different communication protocols. Its high level of integration and performance is packed into a compact 48-pin TQFN package, which is ideal for space-constrained applications.

Key features of the MAX2832ETM+T include:

  • Frequency Range: 2.4GHz to 2.5GHz
  • Integrated Fractional-N PLL for flexible frequency programming
  • Highly configurable baseband filters to accommodate different data rates
  • Low-noise figure and high linearity receiver for improved sensitivity and range
  • Integrated power amplifier with adjustable output power
  • Low power consumption for battery-powered applications
  • Support for both FDD and TDD operations
  • Programmable through a simple SPI interface

The MAX2832ETM+T is designed with advanced features to ensure reliable operation in various environments. Its excellent receiver sensitivity and robustness to interference make it suitable for complex RF environments, while its low power consumption makes it an excellent choice for portable and battery-operated devices. With its integrated calibration routines, the device simplifies production line calibration procedures, saving time and cost.

Overall, the Maxim Integrated MAX2832ETM+T RF transceiver is a powerful component for designers looking to implement efficient and high-performance wireless communication in their products. Its ease of use, combined with Maxim Integrated's support and documentation, ensures a smooth design process and successful deployment in the market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess