EN
  • EN
  • DE

MAX1889ETE+T

Part No MAX1889ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, TFT LCD Voltage Regulator IC 3 Output 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Controller, TFT LCD
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 3
Voltage - Output 2.7 V ~ 13 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (5x5)
Win Source Part Number 115713-MAX1889ETE+T
Ultra Librarian 3D Model Ultra Librarian MAX1889ETE+T CAD Model

Description

Maxim Integrated Product Overview: MAX1889ETE+T

The MAX1889ETE+T from Maxim Integrated is a high-performance, power-management integrated circuit (IC) designed to cater to the demanding needs of portable and compact electronic devices. This versatile chip is specifically engineered to enhance the efficiency and extend the battery life of applications such as notebook computers, handheld devices, and other portable consumer electronics.

Main Features

  • High-Efficiency Power Conversion: The MAX1889ETE+T is capable of converting battery voltage into the required supply voltages for various components within the device, ensuring optimal power utilization and minimal loss.
  • Multiple Output Channels: This IC provides several output channels, each of which can be independently controlled and adjusted to meet the specific voltage and current requirements of different system components.
  • Thermal Management: With built-in thermal protection features, the MAX1889ETE+T prevents overheating and ensures stable operation under varying load conditions and temperatures.
  • Compact Form Factor: The device comes in a space-saving, 16-pin thin QFN package, making it an ideal solution for applications where board space is at a premium.

Technical Specifications

  • Input Voltage Range: The IC supports a wide input voltage range, accommodating various battery chemistries and configurations.
  • High-Frequency Operation: Its high-frequency switching capability allows for smaller external components, further reducing the overall footprint and cost of the power supply design.
  • Programmable Outputs: Output voltages are programmable via external resistors or a serial interface, providing designers with flexibility in customizing their power schemes.
  • Power-Saving Modes: The MAX1889ETE+T features power-saving modes that reduce power consumption during idle or standby states, contributing to longer battery life.

Applications

With its robust feature set, the MAX1889ETE+T is suitable for a wide range of applications, including:

  • Notebook and Ultrabook computers
  • Portable media players
  • Handheld GPS devices
  • Wireless communication devices
  • Other battery-powered or portable electronics

The MAX1889ETE+T by Maxim Integrated stands out as a reliable and efficient solution for designers looking to optimize power management in compact and portable applications. Its combination of high efficiency, programmability, and small footprint makes it an excellent choice for modern electronic device designs.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7385 $65.4770
5+ $26.8630 $134.3150
7+ $26.0233 $182.1631
10+ $25.1836 $251.8360
12+ $24.3439 $292.1268
16+ $21.8260 $349.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess