EN
  • EN
  • DE

BNC-0101H

Part No BNC-0101H
Manufacturer TYCLON
Catalog RF Accessories
Description BNC-0101H is an Impedance Converter. Impedance converter for BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.3(Max.) at 10~50MHz, 1.2(Max.) at 50MHz~1000MHz. Withstanding temperatures from -20~+50℃. The contact is made of Silver Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Accessory Type Impedance Matching Pad
For Use With/Related Products General Purpose
Ultra Librarian 3D Model Ultra Librarian BNC-0101H CAD Model

You May Also Be Interested in

TE Connectivity
SURGE PROTECTOR BULKHEAD
Need more? Email Us
TYCLON
75 Ohm N Plug to 50 Ohm Jackan Impedance Converter. an Impedance converter for N75Ω plug to N50Ω jack. It features a operates up to 3GHz, and an excellent V.S.W.R 1.2(Max.) at DC~3GHz. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
LO
TE Connectivity
SUB 3/8 STUD
Lowest to $30.2541
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
TYCLON
BNC-0301T is an Impedance Converter. Impedance converter from BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2GHz、1.2(Max.) at 2~3.5GHz. Withstanding temperatures from -10~+40℃. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
Pulse
NMO MOUNT, 17 CX, NO CONN
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SHIELD LOCK .2MM
Need more? Email Us
TYCLON
50 Ohm N Plug to 75 Ohm Jackan Impedance Converter. Impedance converter for N50Ω plug to F75Ω jack.Operates from 0.9 to 1.8GHz. The contact is made of Silver Plating, while the body is Nickel Plating. Rated Power is 10W.
Need more? Email Us
LS
TE Connectivity
SUB 3/8 SPRING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess