EN
  • EN
  • DE

BNC-0301T

Part No BNC-0301T
Manufacturer TYCLON
Catalog RF Accessories
Description BNC-0301T is an Impedance Converter. Impedance converter from BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2GHz、1.2(Max.) at 2~3.5GHz. Withstanding temperatures from -10~+40℃. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Accessory Type Impedance Matching Pad
For Use With/Related Products General Purpose
Ultra Librarian 3D Model Ultra Librarian BNC-0301T CAD Model

You May Also Be Interested in

Pulse
NMO MOUNT, 17 DS, NO CONN
Need more? Email Us
TYCLON
N 50 Ohm 4-Way Distributor an Coaxial Distributor. Stripline type 4 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 900~1800MHz, and an excellent V.S.W.R 1.3(Max.) at 900~1800MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
TYCLON
Impedance Matching Pad N 50 Ohm an Coaxial Distributor. Stripline type 2 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
TYCLON
BNC-0101H is an Impedance Converter. Impedance converter for BNC75Ω plug to BNC50Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.3(Max.) at 10~50MHz, 1.2(Max.) at 50MHz~1000MHz. Withstanding temperatures from -20~+50℃. The contact is made of Silver Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TE Connectivity
ANTENNA MAGNETIC BASE 50MM RG174
Need more? Email Us
TE Connectivity
SURGE PROTECTOR BULKHEAD
Need more? Email Us
TE Connectivity
MOUNT,MGM,3/4,58A,RTNM
Lowest to $61.9673
TYCLON
N 50 Ohm 4-Way Distributor an Coaxial Distributor. Stripline type 4 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.5(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
LO
TE Connectivity
SUB 3/8 STUD
Lowest to $30.2541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess