EN
  • EN
  • DE

TPS628690ARQYR

Part No TPS628690ARQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5.5-V 6-A SYNCHRONOUS STEP-DOWN  /  Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.2V
Voltage - Output (Max) 0.8375V
Current - Output 6A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS628690ARQYRDKR,296-TPS628690ARQYRCT,296-TPS628690ARQYRTR
Standard Package 3,000
Win Source Part Number 1122679-TPS628690ARQYR
Ultra Librarian 3D Model Ultra Librarian TPS628690ARQYR CAD Model

Description

The TPS628690ARQYR is a highly-efficient synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power solution is engineered to meet the rigorous demands of modern electronic devices requiring stable and efficient power delivery.

Key Features

  • High Efficiency: With its state-of-the-art design, the TPS628690ARQYR offers high efficiency that minimizes power loss, ensuring longer battery life and reduced heat generation in applications.
  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be finely tuned to meet the specific needs of your application, offering a versatile power solution for a wide range of electronics.
  • Compact Footprint: The TPS628690ARQYR comes in a small, low-profile package, making it an ideal choice for space-constrained applications without compromising performance.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the application from damage due to excessive temperatures.
  • Wide Input Voltage Range: The converter supports a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse equipment.

Applications

The TPS628690ARQYR is a versatile component suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking, telecom, and RF systems
  • Industrial and automotive electronics
  • Power management for CPUs, DSPs, and FPGAs

Reliability and Performance

Designed with reliability in mind, the TPS628690ARQYR ensures stable operation over a wide temperature range. Its performance is characterized by fast transient response and excellent line and load regulation, which makes it a reliable choice for sensitive electronic systems.

Whether you are developing a cutting-edge mobile device or an industrial-grade piece of equipment, the TPS628690ARQYR by Texas Instruments offers the efficiency, versatility, and reliability needed to power your innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2138 $51.4208
38+ $2.6369 $100.2022
59+ $2.5545 $150.7155
81+ $2.4721 $200.2401
105+ $2.3897 $250.9185
141+ $2.1425 $302.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess