EN
  • EN
  • DE

REF6150IDGKR

Part No REF6150IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 5V V ±0.05% 3 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 3 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 5.3V ~ 5.5V
Current - Supply 1.15mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6150
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51535-2,296-51535-1,296-51535-6,REF6150IDGKR-ND
Standard Package 2,500
Win Source Part Number 1320448-REF6150IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6150IDGKR CAD Model

Description

Product Overview: REF6150IDGKR from Texas Instruments

The REF6150IDGKR is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This device is particularly suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement instruments.

Key Features

  • Output Voltage: The REF6150IDGKR provides a fixed output voltage of 5V, which is maintained with a high level of accuracy over temperature and time.
  • Low Temperature Coefficient: Exhibiting an impressive low temperature coefficient, this voltage reference ensures minimal deviation in output voltage with changes in temperature, making it ideal for applications requiring high-precision over a wide temperature range.
  • Low Noise: The low noise performance of this component is essential for sensitive applications, reducing the impact of voltage fluctuations on the accuracy of the system.
  • High Precision: With excellent long-term stability and low drift, the REF6150IDGKR ensures consistent performance, which is critical for maintaining the accuracy of measurement systems over time.
  • Package: The device comes in an 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The Texas Instruments REF6150IDGKR voltage reference is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Industrial instrumentation
  • Medical equipment
  • Test and measurement devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF6150IDGKR is no exception. It is built to meet high industry standards, ensuring reliability and performance in even the most demanding applications. With its robust design and Texas Instruments' support, this precision voltage reference is a reliable choice for engineers and designers looking for a stable voltage source.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6622 $51.9732
15+ $7.1074 $106.6110
22+ $6.8853 $151.4766
31+ $6.6632 $206.5592
39+ $6.4411 $251.2029
52+ $5.7748 $300.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess