EN
  • EN
  • DE

0077001002

Part No 0077001002
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU NICKEL SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.320" (8.13mm)
Length 15.984" (406.00mm)
Height 0.110" (2.79mm)
Material Beryllium Copper
Plating Nickel, Tin
Plating - Thickness 299.99µin (7.62µm)
Attachment Method Slot
Temperature Range - Operating 121°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1527175-0077001002
Ultra Librarian 3D Model Ultra Librarian 0077001002 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
CSTR,NIAU,CTL 0.09X0.19X0.06X0.7
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess