EN
  • EN
  • DE

MAX1518BETJ+

Part No MAX1518BETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Converter, TFT LCD Voltage Regulator IC 1 Output 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, TFT LCD
Voltage - Input 2.6 V ~ 6.5 V
Number of Outputs 1
Voltage - Output 2.6 V ~ 13 V
Operating Temperature Range -40°C ~ 100°C
Mounting Style SMD/SMT
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 138220-MAX1518BETJ+
Ultra Librarian 3D Model Ultra Librarian MAX1518BETJ+ CAD Model

Description

The MAX1518BETJ+ from Maxim Integrated is a highly integrated, multiple-output power supply specifically designed for thin-film transistor (TFT) liquid-crystal display (LCD) panels. It is an ideal solution for powering the advanced electronics found in today's compact, high-performance portable devices such as notebook computers, monitors, and other multimedia devices with display sizes typically ranging from 10 to 17 inches.

Key Features:

  • High Efficiency: The device features a high-efficiency, step-up regulator, linear regulators, and a high-voltage switch control, which enables the generation of all the necessary voltages required by TFT-LCD panels while maximizing battery life.
  • Integrated Controllers: It includes a step-up controller, two linear regulator controllers, and a positive charge pump controller, providing a complete power supply solution in a single IC.
  • Flexible Operation: The MAX1518BETJ+ operates from a +2.6V to +5.5V input voltage range, allowing it to be used with a variety of power sources.
  • Thermal Protection: The device is equipped with thermal shutdown protection, ensuring safe operation by preventing overheating.
  • Compact Design: Housed in a 32-pin TQFN package, the MAX1518BETJ+ saves space on the PCB, which is crucial for slim, portable devices.

Performance Benefits:

The MAX1518BETJ+ offers a comprehensive solution for TFT-LCD power supply needs, providing high efficiency and precision. The integrated circuits reduce the need for external components, simplifying the design and reducing the overall bill of materials. The device's flexibility in input voltage and comprehensive protection features make it a robust choice for designers looking to enhance the performance and reliability of their display applications.

Applications:

  • Notebook Computers
  • Portable Monitors
  • Other Portable Devices with TFT-LCD Screens

With the MAX1518BETJ+, Maxim Integrated continues to deliver innovative, high-quality power solutions that meet the evolving needs of the display industry and consumer electronics.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8676 $61.8084
21+ $5.6352 $118.3392
32+ $5.4585 $174.6720
44+ $5.2830 $232.4520
57+ $5.1074 $291.1218
76+ $4.5784 $347.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess