EN
  • EN
  • DE

MAX2615ETA+T

Part No MAX2615ETA+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GP 40MHZ-4GHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Frequency 40MHz ~ 4GHz
P1dB 19.5dBm
Gain 18.5dB
Noise Figure 2.2dB
RF Type General Purpose
Supply Voltage (V) 3V ~ 5.25V
Supply Current 81.5mA
Test Frequency 1GHz
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number MAX2615
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702705-MAX2615ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2615ETA+T CAD Model

Description

Maxim Integrated MAX2615ETA+T RF Amplifier

The MAX2615ETA+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a variety of wireless and broadband applications. This compact, silicon-based RF amplifier is part of Maxim's extensive range of RF solutions, specifically tailored for enhancing signal strength and quality in communication systems.

The MAX2615ETA+T operates over a broad frequency range, making it an excellent choice for applications such as base stations, cable TV systems, GPS devices, and other RF-related applications. Its versatility allows it to be integrated into a wide array of designs, providing designers with a reliable and efficient solution for signal amplification needs.

Key Features:

  • Frequency Range: The device operates over a wide frequency range, providing flexibility in various applications.
  • Low Noise Figure: The LNA offers a low noise figure, which is critical for maintaining signal integrity and minimizing interference in communication systems.
  • High Gain: With its high gain, the MAX2615ETA+T ensures enhanced signal amplification, improving the overall performance of the RF signal chain.
  • Power Efficiency: Maxim Integrated's focus on power-efficient designs ensures that this LNA does not consume excessive power, making it suitable for battery-powered devices.
  • Small Form Factor: The compact size of the MAX2615ETA+T makes it an ideal choice for space-constrained applications.

The MAX2615ETA+T comes in a tiny 6-pin thin SOT23 package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into PCB designs. This package is optimized for thermal performance, ensuring reliable operation even under varying environmental conditions.

With Maxim Integrated's commitment to high-quality products, the MAX2615ETA+T is manufactured to meet stringent industry standards, providing a robust and durable solution for RF amplification. Whether you're developing a commercial communication system or a specialized RF application, the MAX2615ETA+T offers the performance and reliability needed to achieve superior signal amplification.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or consult the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess