EN
  • EN
  • DE

MAX734ESA-T

Part No MAX734ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SUPPLY PROG MEM 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207547-MAX734ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX734ESA-T CAD Model

Description

Maxim Integrated MAX734ESA-T Charge Pump Voltage Converter

The MAX734ESA-T is a highly efficient, versatile charge pump voltage converter produced by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This compact component is designed to provide a simple and reliable solution for applications requiring voltage conversion without the need for inductors, which makes it ideal for space-constrained applications.

The MAX734ESA-T operates by switching its internal charge pump between 1.5x and 2x modes, depending on the input voltage and load conditions, thus ensuring optimal power efficiency. This feature allows the device to maintain a stable output voltage even when the input voltage varies, making it suitable for battery-powered devices where input voltage can fluctuate over time.

With its wide input voltage range of 2.7V to 11V, the MAX734ESA-T can support a variety of power sources, from single-cell batteries to multi-cell battery packs or regulated power supplies. It delivers a fixed 5V output or an adjustable output voltage from 2.7V to 5.5V, which can be set using two external resistors. This flexibility makes it a versatile choice for designers looking to accommodate different power requirements within their projects.

The device comes in a small 8-pin SOIC package, which is ideal for portable electronics where space is at a premium. It is also characterized by low quiescent current, which helps to prolong battery life in portable applications. Moreover, the MAX734ESA-T features thermal shutdown and current-limiting protection, safeguarding the device and the end application from potential damage due to overheating or overcurrent conditions.

Common applications for the MAX734ESA-T include handheld devices, portable media players, and other small consumer electronics where efficient power conversion is necessary without the bulk of traditional inductor-based solutions. Its ease of use, coupled with Maxim Integrated's reputation for quality and reliability, makes the MAX734ESA-T an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess