EN
  • EN
  • DE

TPS78433QDBVRQ1

Part No TPS78433QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.115V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353294-TPS78433QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78433QDBVRQ1 CAD Model

Description

Product Overview: TPS78433QDBVRQ1 from Texas Instruments

The TPS78433QDBVRQ1 is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, tailored for the rigorous demands of automotive and industrial applications. This highly reliable component is engineered to provide a stable and clean power supply, which is crucial for sensitive electronics in vehicles and machinery.

Key Features:

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is ideal for standard logic levels used in various electronic components.
  • High Accuracy: It provides excellent load and line regulation, ensuring the output voltage remains consistent under varying conditions, with an accuracy of ±1% over temperature, line, and load variations.
  • Low Dropout: The LDO's low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Current Capacity: Capable of supplying up to 150mA of output current, it can power a wide range of devices, from microcontrollers to sensors.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the regulator and the downstream components from damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: The TPS78433QDBVRQ1 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are more reliable over time compared to electrolytic capacitors.
  • Automotive Qualified: It meets the stringent quality standards of the automotive industry, being AEC-Q100 qualified for high reliability in automotive environments.

Applications:

The TPS78433QDBVRQ1 is suitable for a multitude of applications within the automotive sector, including infotainment systems, body control modules, and advanced driver-assistance systems (ADAS). Its robustness also makes it an excellent choice for industrial applications where consistent and reliable power is necessary.

Packaging and Availability:

This LDO voltage regulator is offered in a compact SOT-23-5 package, which is space-efficient and suitable for high-density PCB designs. For pricing, availability, and additional technical specifications, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6419 $51.3520
190+ $0.5267 $100.0730
295+ $0.5102 $150.5090
410+ $0.4938 $202.4580
525+ $0.4773 $250.5825
705+ $0.4279 $301.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,465 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess