EN
  • EN
  • DE

ADP5023ACPZ-2-R7

Part No ADP5023ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LNR SYNC 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 24-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP-WQ (4x4)
Family Name ADP5023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , -2735-ADP5023ACPZ-2-R7DKR, ADP5023ACPZ-2-R7TR, 505-ADP5023ACPZ-2-R7CT, ADP5023ACPZ-2-R7-ND, -2735-ADP5023ACPZ-2-R7TR-ND, -2735-ADP5023ACPZ-2-R7TR, ADP5023ACPZ-2-R7DKR, ADP5023ACPZ-2-R7CT, ADP5023ACPZ-2-R7DKR-ND, 505-ADP5023ACPZ-2-R7TR, 505-ADP5023ACPZ-2-R7DKR, ADP5023ACPZ-2-R7CT-ND, -2735-ADP5023ACPZ-2-R7CT, ADP5023ACPZ-2-R7TR-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910715-ADP5023ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP5023ACPZ-2-R7 CAD Model

Description

ADP5023ACPZ-2-R7: High-Efficiency, Dual-Channel Regulator

The ADP5023ACPZ-2-R7 from Analog Devices Inc. is a highly integrated power solution designed to provide efficient and reliable power management for space-constrained applications. This dual-channel regulator combines two high-performance buck regulators in a compact 16-lead LFCSP package, making it an ideal choice for powering portable and battery-powered devices where space and power efficiency are critical.

Key Features

  • Dual Buck Regulators: The ADP5023ACPZ-2-R7 features two independent, high-efficiency, synchronous step-down regulators with integrated power switches, offering a compact power management solution.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.3 V to 5.5 V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage of each regulator is adjustable via external resistors, providing design flexibility to meet specific application requirements.
  • High Efficiency: With peak efficiency up to 95%, the device ensures minimal power loss and extends battery life in portable applications.
  • Low Quiescent Current: The low quiescent current of the ADP5023ACPZ-2-R7 contributes to its power-saving capabilities, making it suitable for battery-powered devices that require long standby times.
  • Power Save Mode: A power save mode is available for light load conditions, further improving efficiency and conserving energy.
  • Thermal Overload Protection: The built-in thermal overload protection feature ensures that the device operates within safe temperature limits, enhancing system reliability.
  • Package: The device is offered in a compact, thermally efficient, 16-lead LFCSP package that is suitable for space-constrained applications.

Applications

The ADP5023ACPZ-2-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and handheld devices
  • Wireless and networking equipment
  • Medical and healthcare systems
  • Industrial and instrumentation devices
  • Consumer electronics

With its combination of high efficiency, adjustable output, and compact form factor, the ADP5023ACPZ-2-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess