EN
  • EN
  • DE

R1211D002B-TR-FE

Part No R1211D002B-TR-FE
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM STEP-UP DCDC CONTROLLER  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SON (2.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Output Type PWM
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5V ~ 6V
Frequency - Switching 700kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-SON (2.6x1.6)
Base Product Number R1211
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2129-R1211D002B-TR-FETR,2129-R1211D002B-TR-FEDKR,R1211D002B-TR-FE-ND,2129-R1211D002B-TR-FECT
Standard Package 3,000
Win Source Part Number 990566-R1211D002B-TR-FE
Ultra Librarian 3D Model Ultra Librarian R1211D002B-TR-FE CAD Model

Description

The R1211D002B-TR-FE is a voltage regulator manufactured by Nisshinbo Micro Devices Inc. It is a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage with low quiescent current. This regulator is suitable for various battery-powered and portable applications.

Applications:

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and wearables to regulate voltage and extend battery life.
  • IoT Devices: Integrated into IoT devices such as sensors and wireless modules to provide a stable power supply.
  • Wireless Communication Modules: Employed in wireless communication modules such as Bluetooth and Wi-Fi modules to ensure stable performance.
  • Microcontroller Power Supply: Used as a power supply for microcontrollers in embedded systems.
  • Portable Medical Devices: Applied in portable medical devices to provide a regulated voltage for sensitive electronic components.

Features:

  • Low Dropout Voltage: Provides a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Small Package: Comes in a small package for easy integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation extend the battery life of portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable performance of electronic components.
  • Protection Features: Overcurrent and thermal shutdown protection enhance the reliability and longevity of the regulator.
  • Easy Integration: Small package size and simple design facilitate easy integration into various applications.
  • Improved System Performance: Regulated voltage improves the overall performance and stability of the system.

The R1211D002B-TR-FE typically operates with an input voltage range of 1.6V to 5.5V and provides a fixed output voltage of 2.0V. It has a low dropout voltage, typically around 150mV at 100mA load current. The regulator is available in a small SOT-23-5 package, making it suitable for compact applications. Its low quiescent current, typically around 6μA, helps to minimize power consumption in standby mode. The overcurrent protection is designed to prevent damage from short circuits or excessive load, and the thermal shutdown feature ensures that the regulator shuts down if it exceeds its maximum operating temperature. The regulator is designed to operate over a wide temperature range, making it suitable for a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess