EN
  • EN
  • DE

LTC1148HVCN-3.3#PBF

Part No LTC1148HVCN-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14DIP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5V ~ 20V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number LTC1148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1071941-LTC1148HVCN-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1148HVCN-3.3#PBF CAD Model

Description

The LTC1148HVCN-3.3#PBF is a high-performance synchronous step-down switching regulator designed by Analog Devices Inc., a leader in the field of high-performance analog integration. This regulator is part of the LTC1148 series and is specifically engineered to deliver a fixed output voltage of 3.3V, making it ideal for a wide range of applications that require efficient power conversion from higher input voltages.

Key Features:

  • High Efficiency: The LTC1148HVCN-3.3#PBF boasts a high efficiency of up to 94%, reducing power loss and improving overall system performance.
  • Synchronous Operation: Its synchronous rectification design ensures lower power loss by utilizing internal MOSFETs, which eliminates the need for external Schottky diodes.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range from 4.5V to 36V, accommodating a variety of power sources and applications.
  • Low Dropout Operation: It is capable of maintaining regulation with a very low differential between input and output voltages, enhancing its performance in low dropout scenarios.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz to 200kHz or synchronized to an external clock, providing flexibility in optimizing the performance for specific applications.
  • Thermal Protection: Integrated thermal shutdown protects the device from damage due to overheating.
  • Robust Packaging: The LTC1148HVCN-3.3#PBF is available in a 16-lead narrow body plastic DIP package, providing a compact solution with a lead-free finish.

Applications:

This regulator is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Portable computers and peripherals
  • Industrial power systems
  • DC-DC converters
  • Battery-powered devices

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The LTC1148HVCN-3.3#PBF is designed to meet the stringent requirements of various industries, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess