EN
  • EN
  • DE

TC1303B-AG0EMF

Part No TC1303B-AG0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 500 mA Synchronous Buck Regulator, + 300 mA LDO with Power-Good Output | IC REG DL BUCK/LINEAR SYNC 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 2MHz
Voltage/Current - Output 1 3.3V, 500mA
Voltage/Current - Output 2 2.7V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number TC1303B
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1264441-TC1303B-AG0EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1303B-AG0EMF CAD Model

Description

The TC1303B-AG0EMF is a high-performance, integrated power supply solution from the renowned Microchip Technology. This device combines a synchronous buck regulator (Switcher) with a linear regulator (LDO) to provide two regulated outputs. It is designed to maximize efficiency and minimize the footprint for power management in a variety of applications.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The Switcher operates at a fixed frequency and uses a PWM control scheme to ensure high efficiency across a wide range of loads.
  • Independent Linear Regulator: The LDO can supply a separate output, which is ideal for powering noise-sensitive circuits due to its low dropout voltage and reduced noise characteristics.
  • Adjustable Output Voltage: Both the Switcher and LDO outputs are adjustable, enabling a wide range of output voltages to accommodate various application requirements.
  • Power Good Output: This feature provides a status signal indicating when the Switcher output is within regulation, which is useful for power sequencing and monitoring.
  • Thermal Shutdown Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Overcurrent Protection: Both the Switcher and LDO are equipped with current limit protection to safeguard the device and the load from excessive current conditions.
  • Small Package Size: The TC1303B-AG0EMF comes in a compact package, making it suitable for space-constrained applications.

Applications

The TC1303B-AG0EMF is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable media players
  • Smartphones and tablets
  • Wireless communication systems
  • Microcontroller power supplies

Conclusion

With its dual output configuration, high efficiency, and a suite of protective features, the TC1303B-AG0EMF from Microchip Technology is an excellent choice for designers looking to optimize power management in their next project. Its small package and adjustable output voltages offer flexibility and reliability, making it a go-to component for a wide range of electronic devices.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess