EN
  • EN
  • DE

LM26480QSQ-AA/NOPB

Part No LM26480QSQ-AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2MHz 24-WQFN (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LM26480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47206-2, 296-47206-1, -LM26480QSQ-AA-NDR, LM26480QSQ-AA/NOPB-ND, 296-47206-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923100-LM26480QSQ-AA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26480QSQ-AA/NOPB CAD Model

Description

Product Overview: LM26480QSQ-AA/NOPB

The LM26480QSQ-AA/NOPB is a versatile power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer Texas Instruments (TI). This highly integrated device is specifically engineered to cater to the power requirements of a wide range of applications, particularly in portable and space-constrained devices where efficiency and reliability are of paramount importance.

Key Features

  • Dual Step-Down DC/DC Converter: The LM26480QSQ-AA/NOPB includes two highly efficient buck converters that deliver a stable and precise voltage supply, ensuring reliable performance for sensitive electronic components.
  • Wide Input Voltage Range: This PMIC operates over a broad input voltage range, making it suitable for various power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage of each converter can be independently adjusted via external resistors, providing design flexibility for different voltage requirements.
  • High Switching Frequency: With a high switching frequency of up to 2.2 MHz, the LM26480QSQ-AA/NOPB allows for the use of small, low-profile inductors and capacitors, thus reducing the overall solution size.
  • Low Quiescent Current: The device features a low quiescent current, which helps extend battery life in portable applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing potential damage from overheating.

Applications

The LM26480QSQ-AA/NOPB is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • GPS Devices
  • Digital Cameras

Quality and Reliability

As with all Texas Instruments products, the LM26480QSQ-AA/NOPB is manufactured to the highest quality standards. Its robust design ensures reliable operation even in challenging environments. This PMIC is available in a compact 24-pin WQFN package, which is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Whether you're developing a new portable device or looking to enhance the power management system of an existing product, the LM26480QSQ-AA/NOPB from Texas Instruments provides a comprehensive solution that blends performance, efficiency, and reliability.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1581 $50.5296
39+ $2.5912 $101.0568
60+ $2.5103 $150.6180
83+ $2.4293 $201.6319
107+ $2.3483 $251.2681
143+ $2.1054 $301.0722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,450 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess