EN
  • EN
  • DE

LT3663EDCB#TRMPBF

Part No LT3663EDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description .2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Voltage 33.12 V
Min Input Voltage 7.5 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 1.2 A
Output Type Adjustable
Output Voltage 33.12 V
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1.5 MHz
Synchronous Rectifier No
Win Source Part Number 1004352-LT3663EDCB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3663EDCB#TRMPBF CAD Model

Description

The LT3663EDCB#TRMPBF is a high-performance, adjustable frequency, 400mA step-down DC/DC converter designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is particularly well-suited for applications in the automotive, industrial, and telecommunications sectors where efficient power conversion with minimal space requirements is crucial.

Key Features:

  • Wide Input Voltage Range: The LT3663EDCB#TRMPBF operates from an input voltage range of 4.3V to 40V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 300kHz to 2.2MHz, allowing for flexibility in design to optimize efficiency, performance, and component size.
  • Low Dropout Operation: The low dropout capability ensures the device continues to operate effectively even as the input voltage approaches the output voltage.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing reliability and longevity.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count, saving space and cost.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response, ensuring stable operation under varying conditions.

Applications:

  • Automotive systems
  • Telecommunications equipment
  • Portable electronics
  • Industrial controls
  • Power supplies

The LT3663EDCB#TRMPBF is available in a 6-lead DFN package with a low profile, making it an ideal choice for space-constrained applications. Its robust design and versatile features ensure that it can deliver efficient power conversion, enhancing the performance and reliability of end products. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the LT3663EDCB#TRMPBF into your design project straightforward and efficient.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0176 $52.0704
10+ $10.6811 $106.8110
15+ $10.3474 $155.2110
20+ $10.0136 $200.2720
26+ $9.6798 $251.6748
35+ $8.6784 $303.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess