EN
  • EN
  • DE

LT3694IFE#PBF

Part No LT3694IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRIPLE BUCK/LNR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (1), Linear (LDO) (2) 250kHz ~ 2.5MHz 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LT3694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924190-LT3694IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3694IFE#PBF CAD Model

Description

Product Overview: LT3694IFE#PBF

The LT3694IFE#PBF is a high-performance, versatile step-down switching regulator designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is engineered to meet a wide range of power supply requirements with its efficient and reliable operation. It is a perfect solution for applications demanding compact, high-efficiency power conversion.

Key Features:

  • Wide Input Voltage Range: The LT3694IFE#PBF operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply voltages, from single-cell Li-Ion batteries to industrial supplies and automotive power systems.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 300kHz and 2.8MHz, designers can optimize the regulator for efficiency or component size.
  • Robust Thermal Performance: The device comes in a thermally efficient TSSOP-16 package, which helps in maintaining performance even in challenging thermal environments.
  • Integrated Features: The LT3694IFE#PBF includes a 1.1A switch, a boost diode, and all necessary oscillator, control, and logic circuitry integrated into a single chip.
  • Low Dropout Operation: The low minimum on-time of just 85ns enables low dropout operation, which extends the operating range of the input supply closer to the output voltage.

Applications:

The versatility of the LT3694IFE#PBF makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Portable electronic devices
  • Distributed power systems

Product Quality and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The LT3694IFE#PBF is built to meet the stringent requirements of various industries, ensuring long-term performance. Additionally, customers can rely on Analog Devices' extensive technical support and resources to assist with design-in processes, ensuring a smooth integration of the LT3694IFE#PBF into their applications.

With its robust design, flexible features, and reliable performance, the LT3694IFE#PBF from Analog Devices Inc. is a smart choice for engineers looking for a high-efficiency, versatile power solution.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess