EN
  • EN
  • DE

B39232-AS32E-L210

Part No B39232-AS32E-L210
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047568-B39232-AS32E-L210
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39232-AS32E-L210 CAD Model

Description

The B39232-AS32E-L210 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used in radio frequency (RF) systems to selectively filter out unwanted signals while allowing desired signals to pass through with minimal attenuation. These filters are known for their compact size, high performance, and reliability, making them suitable for various wireless communication applications.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • GPS devices
  • RF Transceivers

Features

  • Small size and low profile
  • High selectivity and sharp roll-off
  • Low insertion loss
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Improved signal quality by filtering out unwanted noise and interference
  • Enhanced receiver sensitivity
  • Increased communication range
  • Reduced power consumption
  • More reliable performance in harsh environments

Additional Details

The B39232-AS32E-L210 SAW filter is designed for specific frequency bands, ensuring optimal performance in targeted applications. Its precise filtering characteristics are achieved through the careful design and fabrication of the SAW structure, which consists of interdigital transducers (IDTs) patterned on a piezoelectric substrate. The filter's performance parameters, such as center frequency, bandwidth, and insertion loss, are precisely controlled during the manufacturing process to meet the stringent requirements of modern wireless communication systems. Its compact form factor allows for easy integration into space-constrained devices.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess