EN
  • EN
  • DE
  • IT

LP3907SQ-BJX6X/NOPB

Part No LP3907SQ-BJX6X/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.2V, 1A
Voltage/Current - Output 2 3.3V, 600mA
Voltage/Current - Output 3 2.65V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 206516-LP3907SQ-BJX6X/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3907SQ-BJX6X/NOPB CAD Model

Description

The LP3907SQ-JXQX/NOPB from Texas Instruments is a multifunctional PMIC designed for a wide range of applications. This product integrates 2 step-down converters, multiple LDOs, and GPIO resources, delivering robust power management solutions.

  • Output: 2 Step-Down Converters, 5 LDOs
  • Efficiency: Up to 95%
  • Protection Features: Thermal Shutdown, Current Limit, Short Circuit Protection, Under-Voltage Lockout
  • Package: 40-pin WQFN
  • Package Type: Lead-free, RoHS compliant

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $14.7147
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Texas Instruments
IC REG DL BUCK/LINEAR 14HTSSOP
Lowest to $1.9966
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2237
Micrel
Digital Power Management IC 2MHz, 600mA DC/DC w/Dual 300mA/300mA Low VIN LDOs
Need more? Email Us
National Semiconductor (TI)
Dual Output Regulated Switched Capacitor Voltage Converter
Lowest to $7.3050
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.5894
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $8.7590

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0931 $62.7930
70+ $1.7174 $120.2180
105+ $1.6638 $174.6990
140+ $1.6101 $225.4140
180+ $1.5565 $280.1700
245+ $1.3954 $341.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess