EN
  • EN
  • DE

LM2685MTCX

Part No LM2685MTCX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual Output Regulated Switched Capacitor Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197816-LM2685MTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2685MTCX CAD Model

Description

The LM2685MTCX is a switched capacitor voltage doubler manufactured by National Semiconductor (now Texas Instruments). It's designed to provide a higher output voltage than the input voltage, using a charge pump technique. This device is well-suited for applications where a boosted voltage is needed from a low-voltage supply.

Applications

  • LCD bias supplies: Generating the necessary voltage for LCD displays.
  • White LED drivers: Providing a stable voltage to drive white LEDs in backlighting applications.
  • Portable electronics: Powering various components in mobile phones, tablets, and other handheld devices.
  • Memory programming voltage: Supplying the required voltage for programming EEPROMs and flash memories.
  • General-purpose voltage boosting: Providing a higher voltage from a lower voltage source in a variety of electronic circuits.

Features

  • Voltage doubling: Provides an output voltage approximately twice the input voltage.
  • High efficiency: Achieves high efficiency in converting the input voltage to the output voltage.
  • Low quiescent current: Minimizes power consumption when the device is not actively switching.
  • Shutdown mode: Reduces power consumption further when the device is not needed.
  • Small package size: Available in small surface-mount packages for space-constrained applications.
  • Requires few external components: simplifies the design and reduces the BOM cost.

Benefits

  • Increased voltage output: Allows for generating higher voltages from low-voltage supplies.
  • High efficiency: Minimizes power loss and extends battery life in portable devices.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Simplified circuit design: Reduces the number of components required for voltage boosting.
  • Compact size: Allows for integration into space-constrained designs.

Additional Details

The LM2685MTCX typically comes in a TSSOP package. It requires external capacitors for the charge pump function. The datasheet specifies the recommended capacitor values and other design considerations. The switching frequency is internally set. The 'MTCX' likely refers to the package type and tape and reel packaging. Careful attention should be given to layout considerations to minimize noise and maximize efficiency. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess