EN
  • EN
  • DE

LT8390HFE#TRPBF

Part No LT8390HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V SYNCHRONOUS 4-SWITCH BUCK-BO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202347-LT8390HFE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Ultra Librarian 3D Model Ultra Librarian LT8390HFE#TRPBF CAD Model

Description

The LT8390HFE#TRPBF is a state-of-the-art, high-performance DC/DC converter integrated circuit from Analog Devices Inc., designed to cater to a wide range of power supply applications. This versatile component is engineered to deliver efficient power conversion with its advanced synchronous step-down and step-up features, making it an ideal choice for applications that require precise voltage regulation across varying power levels.

Key Features

  • Wide Input Voltage Range: The LT8390HFE#TRPBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse applications.
  • High Efficiency: With synchronous rectification, this IC achieves high efficiency, which is crucial for reducing thermal stress and extending the life of electronic products.
  • Flexible Output Configuration: The device supports both step-up and step-down conversions, enabling it to maintain a stable output voltage even when the input voltage fluctuates above or below the output voltage.
  • Adjustable Frequency: Users can set the switching frequency according to their specific requirements, allowing for optimization of efficiency and component size.
  • Robust Thermal Performance: The LT8390HFE#TRPBF comes in a thermally efficient package, facilitating better heat dissipation and reliable operation under varying load conditions.

Applications

This versatile converter is suitable for a wide array of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Network Equipment
  • Distributed Power Architectures
  • Battery-Powered Devices
  • Renewable Energy Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8390HFE#TRPBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding applications. With its advanced features and robust design, the LT8390HFE#TRPBF is an excellent choice for designers looking to create efficient, reliable power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4018 $50.4108
15+ $6.8938 $103.4070
23+ $6.6784 $153.6032
31+ $6.4630 $200.3530
41+ $6.2475 $256.1475
54+ $5.6012 $302.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,091 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess