EN
  • EN
  • DE

HMC531LP5E

Part No HMC531LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 13.6-14.9GHZ 32QFN / MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 13.6 - 14.9 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 13.6GHz ~ 14.9GHz
RF Type VSAT
Supply Voltage (V) 5V
Current - Supply 300mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series HMC531
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811577-HMC531LP5E
Ultra Librarian 3D Model Ultra Librarian HMC531LP5E CAD Model

Description

Product Overview: HMC531LP5E by Analog Devices Inc.

The HMC531LP5E is a high-performance, programmable frequency divider from Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is designed to cater to the demanding needs of modern RF and microwave communication systems, offering precision and reliability in a compact package.

The HMC531LP5E operates over a broad frequency range, making it an ideal choice for a variety of applications including signal generation, local oscillator (LO) chain development, and complex IF (intermediate frequency) processing scenarios. Its ability to divide input frequencies while maintaining signal integrity is essential for systems that require stable and accurate frequency control.

Key Features:

  • Wide Frequency Range: Capable of handling input signals across a diverse frequency spectrum.
  • Programmable Division: Users can program the division factor, offering flexibility to adapt to different system requirements.
  • Low Phase Noise: Ensures minimal signal degradation, which is critical for high-fidelity communication systems.
  • Single Supply Voltage: Simplifies power supply design, requiring only a single voltage source for operation.
  • Compact 5x5 mm QFN Package: Space-saving design that easily fits into a wide array of electronic assemblies.

The HMC531LP5E is built using a GaAs HBT process, which provides excellent performance characteristics such as high Q, low current consumption, and the ability to operate at high frequencies. This product is also characterized by its robustness and durability, ensuring long-term reliability even in challenging environmental conditions.

Analog Devices Inc. has equipped the HMC531LP5E with an easy-to-use interface, making it accessible for engineers and designers to integrate into their systems without the need for complex programming or additional hardware. With its combination of performance, flexibility, and ease of use, the HMC531LP5E stands out as a superior solution for frequency division applications in the telecommunications, aerospace, defense, and test equipment markets.

Note: For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the HMC531LP5E product.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1111 $73.1111
2+ $70.8263 $141.6526
3+ $68.5416 $205.6248
4+ $66.2569 $265.0276
6+ $59.4028 $356.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess