EN
  • EN
  • DE

TLS203B0LDV33XUMA1

Part No TLS203B0LDV33XUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA TSON-10  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Infineon Technologies
Series Automotive, AEC-Q100, OPTIREG™
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4 @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 60 µA
Current - Supply (Max) 12 mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFDFN Exposed Pad
Supplier Device Package PG-TSON-10
Base Product Number TLS203
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLS203B0LDV33XUMA1CT,TLS203B0LDV33XUMA1TR,INFINFTLS203B0LDV33XUMA1,2156-TLS203B0LDV33XUMA1,SP001303992,TLS203B0LDV33XUMA1DKR
Standard Package 5,000
Win Source Part Number 996090-TLS203B0LDV33XUMA1
Ultra Librarian 3D Model Ultra Librarian TLS203B0LDV33XUMA1 CAD Model

Description

The TLS203B0LDV33XUMA1 is a low-dropout (LDO) voltage regulator manufactured by Infineon Technologies. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, while consuming minimal power. It features low quiescent current and excellent line and load regulation, making it ideal for battery-powered and energy-sensitive applications.

Applications:

  • Battery-powered devices (e.g., wearables, IoT devices).
  • Microcontroller power supplies.
  • Post-regulation for switching power supplies.
  • Portable electronic devices.
  • Sensor power supplies.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when no load is present.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to overcurrent conditions.
  • Short Circuit Protection (SCP): Provides additional protection against short circuits.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life.
  • Stable Output Voltage: High output voltage accuracy ensures stable operation of the powered devices.
  • Simplified Design: Requires minimal external components.
  • Improved Reliability: Built-in protection features enhance the reliability of the device and the system.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The TLS203B0LDV33XUMA1 has a fixed output voltage of 3.3V. It also features an enable pin for controlling the output. The dropout voltage, quiescent current, and output voltage accuracy are typically specified in the Infineon Technologies datasheet. Proper input and output capacitors are required for stable operation. It's essential to consult the datasheet for detailed specifications, including input voltage range, load regulation, and thermal resistance. This LDO regulator is a critical component for ensuring efficient and reliable power delivery in various electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6894 $51.7050
180+ $0.5657 $101.8260
275+ $0.5480 $150.7000
380+ $0.5304 $201.5520
490+ $0.5127 $251.2230
655+ $0.4596 $301.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess