EN
  • EN
  • DE

LM3263TMX

Part No LM3263TMX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 724564-LM3263TMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3263TMX CAD Model

Description

The LM3263TMX is a high-efficiency step-down DC-DC converter designed by Texas Instruments (formerly National Semiconductor). It's part of a family of power management ICs intended for portable applications, offering a compact solution for converting battery voltages to the levels required by various system components. The high switching frequency allows for the use of smaller external components, making it suitable for space-constrained devices.

Applications:

  • Mobile Phones: Powering the core processor, memory, and other critical components in smartphones.
  • Portable Media Players: Providing efficient power conversion for audio and video playback devices.
  • Digital Cameras: Regulating voltage for the image sensor, processor, and display.
  • Tablets and e-Readers: Delivering power to the display, processor, and wireless communication modules.
  • GPS Devices: Supplying a stable voltage to the navigation chipset and display.

Features:

  • High Efficiency: Optimized for power conversion efficiency, extending battery life.
  • High Switching Frequency: Enables the use of small external components (inductor and capacitors).
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Integrated Synchronous Rectification: Improves efficiency by reducing power loss in the rectifier.
  • Short-Circuit Protection: Protects the converter and the load from damage due to short circuits.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the converter when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtime in portable devices.
  • Small Solution Size: High switching frequency allows for compact external components, reducing the overall footprint.
  • Improved System Reliability: Short-circuit and over-temperature protection features enhance the robustness of the power supply.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Stable Performance: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.

Additional Details:

The LM3263TMX typically comes in a small, thermally enhanced package. Datasheets provide detailed information on electrical characteristics, thermal considerations, and application circuits. The input voltage range and output voltage are key parameters to consider when selecting this converter for a specific application. External component selection, particularly the inductor and capacitors, is crucial for optimizing performance and stability. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3623 $51.9706
52+ $1.9383 $100.7916
80+ $1.8778 $150.2240
111+ $1.8172 $201.7092
143+ $1.7566 $251.1938
191+ $1.5749 $300.8059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,945 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess