EN
  • EN
  • DE
  • IT

IDT74LVCH16244APA

Part No IDT74LVCH16244APA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS, 5 VOLT TOLERANT I/O AND BUS-HOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185126-IDT74LVCH16244APA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74LVCH16244APA CAD Model

Description

The IDT74LVCH16244APA is a 16-bit buffer/driver with 3-state outputs from Integrated Device Technology (IDT). This device is engineered for high-performance bus interface applications, capable of driving high-capacitance loads while maintaining excellent speed and minimal power consumption.

Applications:

  • High-speed memory interfaces
  • Data transmission systems
  • Clock distribution networks
  • Bus interfaces in advanced digital systems
  • Line driving and signal buffering

Features:

  • 16-bit buffer/driver configuration
  • 3-state outputs for bus isolation
  • Low power consumption contributes to energy efficiency and reduces heat generation.
  • High-speed operation minimizes signal delay and supports rapid data transfer.
  • Robust output drive capability handles heavily loaded backplanes effectively.
  • ESD protection safeguards against electrostatic discharge, improving device lifespan.
  • Latch-up performance exceeding 250mA enhances device reliability under stress.
  • Available in TSSOP package facilitates efficient board assembly and reduces space requirements.

Benefits:

  • Enhanced system performance due to high-speed data handling.
  • Reduced energy consumption, leading to cost savings.
  • Increased system robustness with built-in ESD protection and latch-up prevention.
  • Simplified board design and layout due to the compact TSSOP package.
  • Versatile compatibility with different logic voltage levels, providing design flexibility.

Additional Details:

The IDT74LVCH16244APA is designed to operate within a voltage range of 2.7V to 3.6V, ensuring compatibility with both 3.3V and 2.5V systems. The device incorporates a flow-through pinout to simplify board layout processes. With typical propagation delays in the nanosecond range, it is suitable for high-speed applications. The inclusion of 3-state outputs enables multiple devices to share a common bus, optimizing data transfer efficiency.

Primarily used in applications requiring high-performance signal buffering and driving across a bus, the 3-state outputs offer effective isolation when the device is not actively driving the bus. The LVCH family is renowned for its low voltage operation and high-speed capabilities, making it an optimal choice for contemporary digital systems requiring efficient and reliable performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2263 $67.4465
130+ $1.0062 $130.8060
200+ $0.9747 $194.9400
275+ $0.9433 $259.4075
355+ $0.9119 $323.7245
475+ $0.8176 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess