EN
  • EN
  • DE

LTC3672BEDC-2#TRPBF

Part No LTC3672BEDC-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 2.25MHz
Voltage/Current - Output 1 1.2V, 400mA
Voltage/Current - Output 2 2.8V, 150mA
Voltage/Current - Output 3 1.8V, 150mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 135797-LTC3672BEDC-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3672BEDC-2#TRPBF CAD Model

Description

Product Overview: LTC3672BEDC-2#TRPBF

The LTC3672BEDC-2#TRPBF is a high-performance, versatile power management integrated circuit (PMIC) designed and manufactured by Linear Technology, a brand of Analog Devices. This compact and efficient PMIC is tailored for portable and space-constrained applications, delivering precise power regulation for a variety of electronic devices.

Key Features

  • Multiple Output Regulators: It integrates multiple output regulators in a single package, including a buck regulator, a boost regulator, and an LDO (Low Dropout Regulator), providing a comprehensive power management solution.
  • High Efficiency: The LTC3672BEDC-2#TRPBF is designed for high efficiency, which is crucial for battery-powered applications, extending the battery life and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to meet the requirements of different components within the electronic system.
  • Small Footprint: The device comes in a compact, low-profile (2mm x 3mm) DFN package, making it ideal for portable devices where space is at a premium.
  • Thermal Protection: It includes thermal protection features to safeguard the device and the system from overheating, enhancing reliability and longevity.

Applications

The LTC3672BEDC-2#TRPBF is suitable for a wide range of applications, particularly where efficient power management is critical. These include but are not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wireless Networking Devices
  • Handheld Instruments

Quality and Reliability

Linear Technology's reputation for quality and reliability is well reflected in the LTC3672BEDC-2#TRPBF. The device is built to meet high industry standards, ensuring stable operation in various environments and applications. Furthermore, its robust design and built-in protection features contribute to a long operational lifespan, reducing maintenance and replacement costs.

Ordering Information

The LTC3672BEDC-2#TRPBF is available in tape and reel packaging, making it suitable for high-volume production environments. The '#TRPBF' suffix indicates lead-free and RoHS-compliant packaging, aligning with environmental standards and regulations.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess