EN
  • EN
  • DE

TPS79901MDRVTEP

Part No TPS79901MDRVTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 6.5V
Voltage Dropout (Max) 0.16V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 60 µA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS79901
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/17614-01XE-NDR,-V62/17614-01XE,296-52088-6,TPS79901MDRVTEP-ND,296-52088-1,296-52088-2
Standard Package 250
Win Source Part Number 1320146-TPS79901MDRVTEP
Ultra Librarian 3D Model Ultra Librarian TPS79901MDRVTEP CAD Model

Description

Product Overview: TPS79901MDRVTEP from Texas Instruments

The TPS79901MDRVTEP is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device offers a high degree of precision, stability, and reliability, making it an ideal choice for sensitive electronic applications where a stable voltage supply is critical.

Key Features

  • Output Voltage Range: The TPS79901MDRVTEP provides an adjustable output voltage range from 1.2V to 6.5V, allowing for flexibility in various circuit designs.
  • High Accuracy: This LDO features a high accuracy of 1% over the full load, line, and temperature range, ensuring consistent performance.
  • Low Dropout: With a very low dropout voltage, the device operates efficiently, making it suitable for battery-powered applications where maximizing battery life is crucial.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from potential damage due to overheating or excessive current.
  • Enhanced Product (EP) Design: The EP designation indicates that this product has been designed to meet the enhanced performance requirements of military and aerospace applications, offering robustness in harsh environments.

Applications

The TPS79901MDRVTEP is well-suited for a wide range of applications, particularly where high precision and robustness are necessary. These include:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Military and Aerospace Electronics
  • Portable and Battery-Powered Devices

Package and Quality

The device comes in a compact, surface-mount SON package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS79901MDRVTEP meets the stringent Enhanced Product (EP) standards, providing enhanced reliability and performance consistency.

With its combination of precision, low dropout, and protection features, the TPS79901MDRVTEP from Texas Instruments stands out as a versatile and dependable component for advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4243 $50.5458
15+ $6.9123 $103.6845
23+ $6.6963 $154.0149
31+ $6.4803 $200.8893
40+ $6.2642 $250.5680
54+ $5.6162 $303.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess