EN
  • EN
  • DE

LM2904QP

Part No LM2904QP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Gain Bandwidth Product 700 kHz
Current - Input Bias 20 nA
Voltage - Input Offset 3 mV
Current - Supply 350µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 615554-LM2904QP
Ultra Librarian 3D Model Ultra Librarian LM2904QP CAD Model

Description

The LM2904QP from Texas Instruments is a versatile dual operational amplifier (op-amp) that is designed to cater to a wide array of applications. This integrated circuit is part of the industry-standard LM2904 series known for its reliability and performance in various electronic systems.

The LM2904QP operates at a voltage range of 3V to 26V on a single supply or ±1.5V to ±13V on a dual supply, making it highly adaptable to both low and high voltage applications. With these specifications, it can easily be integrated into consumer electronics, automotive, and industrial control systems.

Key Features

  • Wide Supply Range: Compatible with a broad range of power supplies, enhancing its flexibility in different circuit configurations.
  • Low Supply Current Drain: Its energy-efficient design ensures minimal power consumption, which is crucial for battery-operated devices.
  • Common Mode Input Voltage Range: Includes ground, which is essential for single-supply operation and facilitates straightforward implementation in various designs.
  • Differential Input Voltage Range: Equal to the power supply voltage, providing a wide operational window for signal processing.
  • Open-Loop Differential Voltage Amplification: High gain level that enables the device to amplify weak signals effectively.

Furthermore, the LM2904QP boasts a low input bias and offset currents, along with an offset voltage that can be nullified if required. Its internal frequency compensation ensures stability without external components, simplifying the design process. The device also includes features such as overloading protection for both the input and output, which safeguards the op-amp from damage due to excessive power or incorrect connections.

With its robust design, the LM2904QP is capable of operating in extreme conditions, which is reflected in its wide temperature range of -40°C to 125°C. This makes it an ideal choice for automotive and industrial environments that require consistent performance despite temperature fluctuations.

Overall, the LM2904QP from Texas Instruments is an efficient, reliable, and flexible solution for a multitude of analog signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess