EN
  • EN
  • DE

LTC3445EUF#PBF

Part No LTC3445EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 1.5MHz
Voltage/Current - Output 1 0.85 V to 1.55 V, 600mA
Voltage/Current - Output 2 Adj to 0.6V, 50mA
Voltage/Current - Output 3 Adj to 0.6V, 50mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 072572-LTC3445EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3445EUF#PBF CAD Model

Description

The LTC3445EUF#PBF is a versatile, high-efficiency, synchronous buck-boost DC/DC converter manufactured by Linear Technology. This advanced power management integrated circuit (IC) is designed to efficiently convert input voltages ranging from 2.4V to 5.5V, making it ideal for applications powered by single-cell Li-Ion/Polymer batteries, multi-cell alkaline/NiMH batteries, or other standard power sources.

One of the standout features of the LTC3445EUF#PBF is its ability to automatically transition between buck and boost modes without user intervention, ensuring a consistent output voltage even when the input voltage crosses over the output voltage. This seamless transition makes it perfect for portable devices that require a steady power supply over a wide range of battery voltages.

The device is capable of delivering up to 600mA of continuous output current at a fixed output voltage, which can be programmed by the user via external resistors. Additionally, the LTC3445EUF#PBF offers a low-noise, constant-frequency operation with a switching frequency of 1.2MHz. This high frequency allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply solution.

For enhanced power conservation, the LTC3445EUF#PBF features Burst Mode® operation, which reduces quiescent current to only 25µA, thereby extending battery life in portable applications. The device also includes a low-battery detector, power good output, and thermal protection, adding layers of safety and reliability to the end application.

Enclosed in a compact 16-lead QFN package, the LTC3445EUF#PBF is suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance across a spectrum of environmental conditions. With its advanced features and robust design, the LTC3445EUF#PBF is an excellent choice for engineers looking to develop efficient, reliable, and compact power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 921 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess