EN
  • EN
  • DE

LT3507AEUHF#PBF

Part No LT3507AEUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.7A/1.8A/1.8A Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Function Automotive
Number of Outputs 4
Frequency - Switching 900kHz ~ 1.1MHz
Voltage/Current - Output 1 -, 2.7A
Voltage/Current - Output 2 -, 1.8A
Voltage/Current - Output 3 -, 1.8A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 781090-LT3507AEUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3507A
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3507AEUHF#PBF CAD Model

Description

Linear Technology LT3507AEUHF#PBF - Triple Output, Adjustable and Fixed Voltage Regulator

The LT3507AEUHF#PBF from Linear Technology is a robust, triple-output, adjustable and fixed voltage regulator designed to cater to a wide array of applications requiring multiple voltage rails. This versatile component is capable of driving a step-down DC/DC converter with additional two LDO regulators, making it an ideal solution for complex power supply designs.

With its wide input voltage range of 3V to 25V, the LT3507AEUHF#PBF is suitable for applications powered by a variety of sources, from single-cell Li-Ion batteries to industrial supplies. Each of the three outputs is capable of delivering significant current: the main buck converter can provide up to 1.4A, while the two LDO outputs can supply up to 400mA and 200mA respectively. This makes the LT3507AEUHF#PBF an excellent choice for powering multiple devices such as microcontrollers, sensors, and communication modules simultaneously.

The device features a high switching frequency of up to 2.2MHz, which allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution. Additionally, the switching frequency can be synchronized to an external clock to minimize potential interference with sensitive RF or audio circuits.

The LT3507AEUHF#PBF also incorporates a range of protective features, including over-temperature protection, overvoltage and current protection, ensuring reliable operation under various conditions. The regulator's robust design also includes tracking and soft-start capabilities to provide a smooth power-up sequence for sensitive electronics.

Encapsulated in a QFN-38 package, the LT3507AEUHF#PBF is designed for efficient thermal management and minimal footprint on PCBs. Its performance and package make it an excellent choice for space-constrained applications in automotive, industrial, and portable electronics sectors.

Whether you are designing a power supply for a complex system or simply need multiple reliable voltage rails, the LT3507AEUHF#PBF from Linear Technology stands out as a high-performance, versatile solution.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1907 $50.2884
30+ $3.4385 $103.1550
46+ $3.3311 $153.2306
63+ $3.2236 $203.0868
81+ $3.1162 $252.4122
108+ $2.7938 $301.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess