EN
  • EN
  • DE

ADT2-162T+

Part No ADT2-162T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 CORE & WIRE TRANSFORMER, 20  /  RF Balun 20MHz ~ 1.6GHz 1:2 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Mini-Circuits
Package Tape & Reel (TR)
Frequency Range 20MHz ~ 1.6GHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 12dB
Package / Case 6-SMD, Flat Leads
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 3157-ADT2-162T+TR
Standard Package 1,000
Win Source Part Number 1029839-ADT2-162T+
Ultra Librarian 3D Model Ultra Librarian ADT2-162T+ CAD Model

Description

The Mini-Circuits balun is a versatile RF/IF and RFID component manufactured by Mini-Circuits.

  • Frequency range: 20MHz to 1.6GHz
  • Phase difference: 3 degrees
  • Insertion loss: up to 3dB
  • Minimum return loss: 12dB
  • Package: Packaged in a 6-SMD, flat leads package
  • Mounting: It is ideal for surface mount mounting.
  • Packaging: The balun is available in tape and reel packaging, with a standard package of 1,000 units.
  • MSL level: 1 (Unlimited)
  • HTSUS: 8504.31.4035
  • Also known as: 3157-ADT2-162T+TR

You May Also Be Interested in

Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206 / RF Balun 1206 (3216 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Johanson Technology Inc.
BALUN 2.3GHZ-2.7GHZ 50/50 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
Lowest to $0.9091
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Walsin Technology Corporation
BALUN / RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Lowest to $0.0820
Johanson Technology Inc.
BALUN 1.5GHZ-1.7GHZ 50/50 0805 / RF Balun 1.5GHz ~ 1.7GHz 50 / 50Ohm 0805 (2012 Metric)
Lowest to $0.2432
TDK Corporation
BALAN TRANSFORMER, WOUND FERRITE / RF Balun 50MHz ~ 1GHz 75 / 75Ohm Horizontal, 4 PC Pad
Lowest to $1.6265
Johanson Technology Inc.
BALUN 4.9GHZ-5.87GHZ 50/50 0805 / RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess