EN
  • EN
  • DE

ATB2012V-75011-T01

Part No ATB2012V-75011-T01
Manufacturer TDK Corporation
Catalog Balun
Description BALAN TRANSFORMER, WOUND FERRITE / RF Balun 50MHz ~ 1GHz 75 / 75Ohm Horizontal, 4 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr TDK Corporation
Series ATB
Package Tape & Reel
Frequency Range 50MHz ~ 1GHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Insertion Loss (Max) 1.2dB
Package / Case Horizontal, 4 PC Pad
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 445-ATB2012V-75011-T01CT,445-ATB2012V-75011-T01TR,445-ATB2012V-75011-T01DKR
Standard Package 2,000
Win Source Part Number 995598-ATB2012V-75011-T01
Ultra Librarian 3D Model Ultra Librarian ATB2012V-75011-T01 CAD Model

Description

The ATB2012V-75011-T01 is a balun designed by TDK Corporation.

  • Frequency Range: 50MHz to 1GHz
  • Impedance: 75/75 Ohm
  • Insertion Loss (Max): 1.2dB
  • Package: Horizontal, 4 PC Pad
  • Mounting Technology: SMD (SMT)
  • Series: ATB
  • Standard Package: 2,000
  • ECCN: EAR99
  • HTSUS: 8504.31.2000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
TDK Corporation
BALUN 3GHZ-8GHZ 50/100 0805 / Multilayer Balun
Lowest to $0.1263
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6265 $56.9275
75+ $1.3345 $100.0875
120+ $1.2928 $155.1360
160+ $1.2511 $200.1760
210+ $1.2094 $253.9740
280+ $1.0843 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess