EN
  • EN
  • DE

SS3150

Part No SS3150
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 950mV@3A 3A 150V SMA(DO-214AC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329843-SS3150
Package Tape & Reel (TR)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 850mV @ 3A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 150 V
Capacitance @ Vr, F 180pF @ 4V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian SS3150 CAD Model

You May Also Be Interested in

ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1 pair of common cathodes 1V@100mA 200mA SOT-23
Lowest to $0.0136
Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
200V 920mV@5A 5A SMC
Lowest to $0.0423
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky Barrier Diode, SOT-23, 30V, 0.20A
Lowest to $1.3928
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0196
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 700mV@3A SMC(DO-214AB)
Lowest to $0.0399
Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess