EN
  • EN
  • DE

CC2544RHBR

Part No CC2544RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Memory Size 32kB Flash, 2kB SRAM
Serial Interfaces SPI, USART, USB
GPIO 8
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 22.5mA
Current - Transmitting 27mA to 30mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1028026-CC2544RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC2544RHBR CAD Model

Description

The CC2544RHBR is a state-of-the-art wireless microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to deliver outstanding performance in wireless communication applications, particularly in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band. It is an ideal solution for designers looking to integrate Bluetooth Low Energy (BLE) or proprietary RF connectivity into their products.

Key Features

  • RF Performance: The CC2544RHBR boasts a high-performance RF transceiver with excellent sensitivity and range, ensuring reliable communication even in challenging environments.
  • Low Power Consumption: This MCU is optimized for low-power operation, making it perfect for battery-powered applications where energy efficiency is critical.
  • Integration: The device integrates a powerful ARM Cortex-M3 processor, providing ample computational power for complex algorithms and application processing.
  • Memory: It comes equipped with a generous amount of on-chip memory, including both Flash and RAM, to support robust applications without the need for external memory components.
  • Peripherals: A range of built-in peripherals, such as ADCs, timers, and SPI/I2C interfaces, allow for versatile interaction with sensors and other components.

Applications

The CC2544RHBR is highly versatile and can be used in a wide array of applications, including but not limited to:

  • Wireless sensors and sensor networks
  • Home and building automation
  • Consumer electronics
  • Wearable technology
  • Healthcare and medical devices

Quality and Support

TI is known for its commitment to quality, and the CC2544RHBR is no exception. It is manufactured to meet the highest quality standards and is backed by TI's extensive technical support and documentation. This ensures that developers can integrate the CC2544RHBR into their products with confidence, benefiting from TI's reliable performance and expertise.

Ordering Information

The CC2544RHBR is available in a compact QFN package and can be ordered through Texas Instruments' official distributors and sales channels. For detailed specifications and ordering information, please refer to the official Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6468 $50.2892
47+ $2.1717 $102.0699
72+ $2.1039 $151.4808
99+ $2.0360 $201.5640
128+ $1.9681 $251.9168
171+ $1.7645 $301.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess