EN
  • EN
  • DE

TPS65320DQPWPRQ1

Part No TPS65320DQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 100kHz ~ 2.5MHz 14-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name TPS65320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50504-6, 296-50504-2, TPS65320DQPWPRQ1-ND, 296-50504-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845347-TPS65320DQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS65320DQPWPRQ1 CAD Model

Description

Product Overview: TPS65320DQPWPRQ1 from Texas Instruments

The TPS65320DQPWPRQ1 by Texas Instruments is a highly integrated power management IC specifically designed for automotive and industrial applications. This robust device is engineered to offer a range of power solutions, including multiple voltage rails and a watchdog timer, to ensure reliable operation in complex electronic systems.

Key Features

  • Wide Input Voltage Range: The TPS65320DQPWPRQ1 operates efficiently over a broad input voltage range, catering to the diverse needs of automotive power systems.
  • Multiple Output Voltages: It features multiple regulated outputs, including both pre-set and adjustable voltage options, which provide the flexibility required for powering various subsystems.
  • Integrated Watchdog Timer: An essential for safety-critical applications, the built-in watchdog timer enhances system reliability by monitoring the operation and initiating a system reset if necessary.
  • Thermal Shutdown Protection: The device includes thermal protection mechanisms to prevent overheating, safeguarding the IC and the system it powers.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the input voltage is within the acceptable range, thus protecting downstream circuits.

Applications

Given its robust feature set, the TPS65320DQPWPRQ1 is ideal for a range of applications, including:

  • Automotive infotainment and telematics
  • Advanced driver assistance systems (ADAS)
  • Industrial control systems
  • Power supply modules

Quality and Reliability

The TPS65320DQPWPRQ1 is designed to meet the stringent quality standards required in automotive and industrial environments. It is AEC-Q100 qualified, ensuring high reliability for automotive applications. Additionally, the device is manufactured using Texas Instruments' state-of-the-art processes, which further contributes to its performance and longevity.

Package and Availability

This power management IC comes in a compact 32-pin HTSSOP package, making it suitable for space-constrained applications. The device's part number, TPS65320DQPWPRQ1, signifies its automotive qualification level and package type, ensuring that designers can easily identify and integrate it into their systems.

With its combination of efficiency, flexibility, and reliability, the TPS65320DQPWPRQ1 from Texas Instruments stands out as a comprehensive power management solution for today's demanding automotive and industrial applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7827 $53.4810
70+ $1.4628 $102.3960
110+ $1.4171 $155.8810
150+ $1.3713 $205.6950
190+ $1.3256 $251.8640
255+ $1.1885 $303.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,919 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess