EN
  • EN
  • DE

LTM4677EY#PBF

Part No LTM4677EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Current - Output 1 18 A
Current - Output 2 18 A
Features OTP, OVP, SCP, UVLO
Height 5.08 mm
Length 16.002 mm
Max Input Voltage 16 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 18 A
Max Supply Voltage 16 V
Manufacturer Package Identifier BGA-144-05-08-1920
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 144
Output Current 18 A
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Voltage - Output 1 1.8 V
Voltage - Output 2 1.8 V
Width 16.002 mm
Win Source Part Number 1001346-LTM4677EY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4677EY#PBF CAD Model

Description

Product Overview: LTM4677EY#PBF from Analog Devices Inc.

The LTM4677EY#PBF is a highly sophisticated dual 18A or single 36A μModule® (micromodule) regulator with advanced power management features. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product integrates the latest in digital power system design to provide efficient and reliable power delivery.

This state-of-the-art regulator combines two DC/DC converter channels with configurable phase operation, allowing for the provision of two independent outputs or a combined higher-power single output. Its design is optimized to work in a wide input voltage range from 4.5V to 17V, making it suitable for a variety of applications, including telecommunications, data centers, and industrial equipment.

The LTM4677EY#PBF features PMBus interface support, enabling system designers to configure and monitor key parameters such as voltage, current, temperature, and fault status. This digital interface allows for precise control and provides the ability to tailor the device's performance to specific application requirements through firmware adjustments.

With its advanced current sharing and multiphase operation, the LTM4677EY#PBF ensures balanced load distribution and improved thermal performance, critical for maintaining system stability and extending the life of the end product. The device also incorporates robust protection features such as overvoltage, overcurrent, and overtemperature protection, safeguarding your system against potential damage from abnormal operating conditions.

The LTM4677EY#PBF is packaged in a compact, over-molded land grid array (LGA) package measuring 16mm x 16mm x 5.01mm. This small footprint allows for high-density power solutions, saving valuable board space while providing significant power in a small package.

In summary, the LTM4677EY#PBF from Analog Devices Inc. is a powerful, versatile, and reliable power solution that combines the latest digital power technology with ease of use, making it an ideal choice for demanding applications that require high efficiency and advanced power management features.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Fujitsu Electronics America, Inc.
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5527 $83.5527
2+ $68.5561 $137.1122
3+ $66.4137 $199.2411
4+ $64.2714 $257.0856
5+ $62.1290 $310.6450
6+ $55.7019 $334.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess