EN
  • EN
  • DE

LTC3769IUF#PBF

Part No LTC3769IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Clock Sync No
Max Duty Cycle 96 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 24
Output Configuration Positive
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 760 kHz
Synchronous Rectifier Yes
Topology Boost, SEPIC
Win Source Part Number 1005241-LTC3769IUF#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3769IUF#PBF CAD Model

Description

LTC3769IUF#PBF - High Performance DC/DC Controller

The LTC3769IUF#PBF is a versatile and robust DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power supply applications. This controller is specifically engineered to manage step-down, step-up, and step-up/step-down topologies, providing design flexibility and efficiency for complex power management requirements.

With an input voltage range of 4.5V to 38V, the LTC3769 is capable of producing a regulated output voltage with a range that can be set below, above, or equal to the input voltage. This makes it an ideal choice for applications that require a stable power supply, even with varying input conditions. The device's output voltage is adjustable via an external resistor divider, allowing for precise control over the power supply's output.

The LTC3769IUF#PBF features a proprietary current mode control architecture, which helps to ensure stable operation over a wide range of input and output voltages. This current mode control, combined with a phase-lockable frequency of up to 850kHz, allows for the use of small inductors and capacitors, resulting in a compact and efficient power supply design.

One of the key advantages of this controller is its robustness. The LTC3769IUF#PBF is designed to operate in harsh environments and can withstand temperatures ranging from -40°C to 125°C, making it suitable for industrial and automotive applications. Additionally, it comes in a compact (4mm x 5mm) QFN package, which is ideal for space-constrained applications.

Protection features are also integral to the LTC3769IUF#PBF, including overvoltage, undervoltage, and overcurrent protection, which safeguard the power supply and the load from various fault conditions. Furthermore, the device offers programmable soft-start, a feature that limits inrush current during startup, contributing to the reliability and longevity of the system.

In summary, the LTC3769IUF#PBF from Linear Technology is a high-performance, versatile DC/DC controller that offers a comprehensive solution for a wide range of power management applications. Its flexibility, efficiency, and robustness make it an excellent choice for designers looking to create reliable and high-quality power supplies.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7129 $58.5645
11+ $9.6106 $105.7166
17+ $9.3102 $158.2734
23+ $9.0099 $207.2277
29+ $8.7096 $252.5784
39+ $7.8086 $304.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess