Analog Devices Inc. LTC7841EUHE#PBF Product Overview
Analog Devices Inc. presents the LTC7841EUHE#PBF, a high-performance, dual-phase synchronous step-down DC/DC controller that delivers precision power regulation for demanding applications. This advanced component is designed to drive N-channel MOSFETs in a dual-phase configuration, which effectively reduces the required input and output capacitance and diminishes power loss, making it ideal for high-current applications.
The LTC7841EUHE#PBF operates over a wide input voltage range, accommodating variations in supply voltage with ease, making it suitable for a variety of industrial, automotive, and telecommunication systems. The device's robust design includes a high operating frequency that can be adjusted or synchronized from 250kHz to 770kHz, allowing designers to optimize the size of external components and improve efficiency.
Featuring a current mode operation, the LTC7841EUHE#PBF provides fast transient response and excellent loop stability. Its phase-lockable frequency (PLLF) enables the synchronization of multiple ICs for paralleling channels for higher current or for reducing noise in sensitive applications.
With a strong emphasis on protection, the LTC7841EUHE#PBF incorporates an array of safety features such as overvoltage protection, overcurrent protection, and thermal shutdown. These features ensure the longevity and reliability of both the controller and the end application under various conditions.
Key specifications of the LTC7841EUHE#PBF include:
- Wide VIN Range: Operates from a wide range of input voltages.
- Adjustable Frequency: 250kHz to 770kHz, allowing for flexibility in design.
- Dual-Phase Operation: Reduces required input and output capacitance and improves efficiency.
- Current Mode Operation: Provides fast transient response and loop stability.
- Comprehensive Protection Features: Includes overvoltage, overcurrent, and thermal shutdown.
Available in a 5mm x 7mm QFN package, the LTC7841EUHE#PBF is compact and suitable for space-constrained applications. Whether you're designing power supplies for networking equipment, automotive systems, or high-performance computing, the LTC7841EUHE#PBF from Analog Devices Inc. offers a reliable and efficient solution for your synchronous buck converter needs.