EN
  • EN
  • DE

AP1501-33K5G-U

Part No AP1501-33K5G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK 3A TO263-5 / Switching Regulator IC Output TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Base Product Number AP1501
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 806205-AP1501-33K5G-U
Ultra Librarian 3D Model Ultra Librarian AP1501-33K5G-U CAD Model

Description

The AP1501-33K5G-U is a versatile and reliable step-down (buck) DC-DC converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to provide a stable and efficient voltage regulation solution for a wide array of electronic applications.

Key Features

  • Output Voltage: The AP1501-33K5G-U provides a fixed output voltage of 3.3V, which is ideal for powering low-voltage logic devices and microcontrollers.
  • High Efficiency: With its advanced circuit design, this regulator offers high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output: Despite having a fixed output version, the AP1501 series also includes versions with an adjustable output voltage, providing flexibility for different design requirements.
  • Output Current: Capable of delivering up to 5A of continuous output current, this device can handle high-power applications with ease.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Wide Input Voltage Range: It supports a broad input voltage range from 4.5V to 40V, accommodating various input sources and transient conditions.
  • Packaging: The AP1501-33K5G-U comes in a TO-263 package, which is suitable for surface mount technology and offers good thermal performance.

Applications

The AP1501-33K5G-U is an excellent choice for a variety of electronic devices and systems, including:

  • Consumer Electronics
  • Telecommunication Equipment
  • Computer Peripherals
  • Industrial Control Systems
  • Power Supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The AP1501-33K5G-U is no exception, with its design and manufacturing processes geared towards ensuring consistent performance and reliability under various operating conditions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess