EN
  • EN
  • DE

MAX16150AUT+T

Part No MAX16150AUT+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001048-MAX16150AUT+T
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs) -Power Management (PMIC) -Supervisors
Package Tape & Reel (TR)
Type Smart ON/OFF Controller
Package / Case SOT-23-6
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package SOT-6
Product Status Active
Base Product Number MAX16150
Ultra Librarian 3D Model Ultra Librarian MAX16150AUT+T CAD Model

Description

Introducing the MAX16150AUT+T from Analog Devices Inc.

The MAX16150AUT+T is a cutting-edge supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and highly efficient component is engineered to enhance system reliability through its supervisory functions in a wide range of electronic applications.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range, making it versatile for various applications.
  • Low Quiescent Current: It is designed for power-sensitive systems, with a low quiescent current that helps to minimize power consumption when in operation.
  • Reset Timeout Delay: The MAX16150AUT+T features a programmable reset timeout delay, allowing designers to tailor the supervisory circuit to their specific system requirements.
  • Compact Package: Housed in a small 6-TDFN package, this device is ideal for space-constrained applications, offering a robust solution without compromising on performance.
  • Temperature Range: It is capable of operating across a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The MAX16150AUT+T is suitable for a multitude of applications where precise voltage monitoring and system reliability are paramount. It is commonly used in:

  • Portable Devices
  • Microprocessor and Microcontroller Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the MAX16150AUT+T is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of all Analog Devices products. This supervisory circuit is not just a component; it is a guarantee of stability and longevity for your electronic systems.

Whether you are designing a new system or upgrading an existing one, the MAX16150AUT+T from Analog Devices Inc. offers the performance, precision, and peace of mind that engineers and designers need to create products that stand the test of time.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9364 $59.6184
13+ $8.1529 $105.9877
19+ $7.8982 $150.0658
27+ $7.6434 $206.3718
34+ $7.3886 $251.2124
46+ $6.6243 $304.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess