EN
  • EN
  • DE

LM3263TME/NOPB

Part No LM3263TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description LM3263 High-Current Step-Down DC-DC Converter with MIPI® RF Front-End Control Interface for RF Power Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Converter, RF Power Amplifier
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 0.4 V ~ 3.6 V
Operating Temperature Range -30°C ~ 90°C
Mounting SMD
Package 16-WFBGA, DSBGA
Manufacturer Package 16-DSBGA
Win Source Part Number 1198646-LM3263TME/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3263
Introduction Date July 04, 2013
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3263TME/NOPB CAD Model

Description

The LM3263TME/NOPB is a high-performance, adjustable frequency, synchronous step-down DC/DC converter from Texas Instruments. Designed with mobile devices in mind, this advanced power solution is ideal for supplying the core voltage to high-speed processors and chipsets in a compact form factor.

Key Features

  • Adjustable Frequency: The LM3263TME/NOPB offers an adjustable switching frequency that allows optimization for efficiency or solution size, providing design flexibility.
  • High Efficiency: With its synchronous step-down operation, the converter achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Advanced Power Management: The device features a mode selection pin that allows for a choice between Auto mode and Forced PWM mode, delivering optimal performance across various load conditions.
  • Load Capability: It is capable of delivering up to 2.5A of continuous load current, ensuring reliable performance for demanding applications.
  • Thermal Performance: The LM3263TME/NOPB is designed with thermal performance in mind, featuring over-temperature protection to safeguard the device under extreme conditions.

Applications

The versatility of the LM3263TME/NOPB makes it suitable for a wide range of applications, particularly those that require a compact and efficient power supply solution. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • GPS Units
  • Other Portable Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM3263TME/NOPB is no exception. The device is offered in a lead-free, 10-pin micro SMD package and is characterized for operation over the free-air temperature range of -40°C to 85°C. Additionally, the NOPB designation indicates that the product is part of TI's green initiative, being free of lead and other environmentally harmful substances.

Ordering Information

The product is available under the part number LM3263TME/NOPB. For detailed specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,558 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess