EN
  • EN
  • DE

LTC3335IUDC#TRPBF

Part No LTC3335IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BCK BST PROG 50MA 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000715-LTC3335IUDC#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Voltage - Input (Min) 1.8V
Ultra Librarian 3D Model Ultra Librarian LTC3335IUDC#TRPBF CAD Model

Description

Analog Devices Inc. LTC3335IUDC#TRPBF Overview

The LTC3335IUDC#TRPBF is a high-efficiency, nanopower buck-boost converter with an integrated precision coulomb counter, designed and manufactured by Analog Devices Inc. This innovative power management IC is tailored for battery-powered applications where long battery life is paramount. It is particularly suitable for systems that require a regulated output voltage with an input voltage source that can be above, below, or equal to the output.

Key Features

  • Wide Input Voltage Range: The LTC3335 operates from an input voltage range of 1.8V to 5.5V, making it versatile for various single or multiple cell battery configurations.
  • Ultra-Low Quiescent Current: It boasts an ultra-low quiescent current of only 680nA, which is crucial for extending battery life in portable devices.
  • Integrated Coulomb Counter: The device features an integrated precision coulomb counter that provides accurate battery charge consumption monitoring, a valuable feature for power-conscious applications.
  • Buck-Boost Operation: The LTC3335's buck-boost capability ensures a regulated output even when the input voltage fluctuates above or below the output voltage level.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5V to match the power requirements of the target application.
  • Programmable Average Input Current: The device allows programming of the average input current limit from 10µA to 250µA in 10µA increments, enabling optimization for different power sources and battery sizes.

Applications

  • Wireless Sensors
  • Energy Harvesting
  • Remote Monitoring
  • Portable Instruments
  • Low Power Internet of Things (IoT) Devices

The LTC3335IUDC#TRPBF is provided in a compact, 20-lead QFN package and is rated for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environments and applications. Its advanced power management features, including the ability to harvest energy from sources as low as 250nW, make it a highly efficient solution for extending the life of battery-powered systems.

With its precision energy monitoring and low power consumption, the LTC3335IUDC#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power usage and extend battery life in their next-generation portable and wireless devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,794 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess