EN
  • EN
  • DE

LTC3614IUDD#PBF

Part No LTC3614IUDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Efficiency 95 %
Maximum Operating Temperature 125 °C
Max Output Voltage 5.5 V
Min Input Voltage 2.25 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Channels 1
Number of Outputs 1
Number of Pins 24
Output Current 4 A
Output Type Adjustable
Output Voltage 5.5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072354-LTC3614IUDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3614IUDD#PBF CAD Model

Description

Analog Devices Inc. LTC3614IUDD#PBF Overview

The LTC3614IUDD#PBF from Analog Devices Inc. is a high-efficiency, monolithic synchronous buck regulator that uses a constant frequency, current mode architecture. This product is designed to deliver up to 4A of continuous output current with output voltages adjustable from 0.6V to 5.5V, making it a versatile solution for a variety of power supply applications.

With a wide input voltage range of 2.25V to 5.5V, the LTC3614 is suitable for single Li-Ion, multicell alkaline or NiMH applications, as well as standard 3.3V and 5V power rails. The device's high efficiency is achieved through the use of low RDS(ON) internal switches, which are optimized for input voltages less than 4V, making it ideal for portable applications where extended battery life is critical.

Key Features

  • High Efficiency: Up to 95% efficiency reduces heat generation and improves battery life in portable devices.
  • Adjustable Output Voltage: Provides a wide range of output voltages from 0.6V to 5.5V, catering to various application requirements.
  • High Output Current: Capable of delivering up to 4A of continuous output current to support demanding applications.
  • Stable Operation: The constant frequency, current mode architecture ensures stable operation over a wide range of input voltages and output loads.
  • Low Dropout Operation: Maintains output regulation during input voltage dips, which is essential for battery-operated devices.
  • Compact Design: The LTC3614 comes in a compact 3mm x 3mm QFN package, saving valuable board space in space-constrained applications.

Applications

The LTC3614IUDD#PBF is ideal for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point-of-Load Power Supplies
  • Handheld Radios
  • DSP Supplies

With its high efficiency, broad input and output voltage range, and compact packaging, the LTC3614IUDD#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and versatile power management solution.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess