EN
  • EN
  • DE

TLV76650QWDRBRQ1

Part No TLV76650QWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC OPAMP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.75V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 95 µA
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Other Names 296-TLV76650QWDRBRQ1TR
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244741-TLV76650QWDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLV76650QWDRBRQ1 CAD Model

Description

Product Overview: TLV76650QWDRBRQ1 from Texas Instruments

The TLV76650QWDRBRQ1 is a robust voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), specifically engineered to meet the stringent requirements of the automotive industry. This high-performance component is part of TI's TLV766-Q1 family, which is known for its reliability and efficiency in power management applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is a common requirement for many electronic components in automotive systems.
  • Output Current: It is capable of delivering up to 500 mA of continuous output current, making it suitable for powering a wide range of peripherals and sensors.
  • High Accuracy: The TLV76650QWDRBRQ1 offers an impressive 2% accuracy over the entire temperature range, ensuring stable performance under varying conditions.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with a minimal difference between the input and output voltages, which is essential for low-voltage operations.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the IC and the system from damage due to excessive current draw.
  • Wide Operating Temperature Range: It is designed to operate over an automotive temperature range of -40°C to 125°C, ensuring consistent performance in harsh environments.

Applications

The TLV76650QWDRBRQ1 is ideal for various automotive applications where a stable and reliable power supply is critical. It can be used in:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems
  • Automotive Lighting
  • Telematics

With its robust design and comprehensive protection features, the TLV76650QWDRBRQ1 is a top choice for automotive engineers seeking a dependable voltage regulator for their next-generation vehicle designs. Texas Instruments' commitment to quality and performance is evident in this product, making it a valuable component in the automotive electronics landscape.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1249 $50.6205
110+ $0.9230 $101.5300
170+ $0.8942 $152.0140
235+ $0.8653 $203.3455
300+ $0.8365 $250.9500
405+ $0.7499 $303.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess