EN
  • EN
  • DE

LTC3610IWP#PBF

Part No LTC3610IWP#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 12A 64QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 64-PowerVFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 24V
Current - Output 12A
Frequency - Switching -
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 64-PowerVFQFN
Supplier Device Package 64-QFN (9x9)
Base Product Number LTC3610
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40 pcs
Win Source Part Number 1382649-LTC3610IWP#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3610IWP#PBF CAD Model

Description

Product Overview: LTC3610IWP#PBF from Analog Devices Inc.

The LTC3610IWP#PBF is a high efficiency, synchronous buck regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This robust component is designed to deliver up to 12A of continuous output current at voltages as low as 0.6V, making it an ideal choice for demanding applications that require a compact, efficient power solution.

Constructed with advanced high-speed circuitry, the LTC3610IWP#PBF operates at a selectable fixed frequency between 250kHz and 750kHz and can be synchronized to an external clock within the same frequency range. This flexibility allows designers to optimize the trade-off between efficiency and component size, depending on the specific requirements of the application.

Featuring a wide input voltage range from 4.5V to 24V, the LTC3610IWP#PBF can accommodate a variety of supply sources, including standard 5V and 12V rails. Its output voltage is adjustable from 0.6V to 5.5V, which covers the majority of standard logic levels and ensures compatibility with a broad range of digital ICs and microprocessors.

The LTC3610IWP#PBF incorporates a robust set of protection features to ensure the longevity and reliability of the end application. These include overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, its current mode operation provides excellent line and load transient response, which is critical for maintaining stable voltages in dynamic load conditions.

Designed for high-temperature environments, the LTC3610IWP#PBF is available in a thermally enhanced 64-pin QFN package, which aids in heat dissipation and allows for operation in industrial temperature ranges. This makes it suitable for use in harsh environments, such as industrial automation, telecommunications, and automotive applications.

In summary, the LTC3610IWP#PBF buck regulator is a versatile, high-performance solution for a wide range of power supply applications. Its combination of high current capability, wide input and output voltage ranges, synchronization options, and comprehensive protection features make it a reliable choice for designers looking to optimize their power systems for efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess