EN
  • EN
  • DE

LMR50410Y3FQDBVRQ1

Part No LMR50410Y3FQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE QUALIFIED SIMPLE SWIT  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LMR50410
Other Names 296-LMR50410Y3FQDBVRQ1CT,296-LMR50410Y3FQDBVRQ1DKR,296-LMR50410Y3FQDBVRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249707-LMR50410Y3FQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian LMR50410Y3FQDBVRQ1 CAD Model

Description

The LMR50410Y3FQDBVRQ1 is a state-of-the-art, automotive-grade, synchronous step-down voltage regulator designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit (IC) is engineered to meet the stringent requirements of the automotive industry, making it an ideal solution for powering advanced automotive applications.

Key Features:

  • Wide Input Voltage Range: The LMR50410Y3FQDBVRQ1 operates over a broad input voltage range, accommodating various supply voltages typical in automotive environments.
  • High-Efficiency Synchronous Buck Converter: The synchronous buck design ensures high efficiency, which is crucial for reducing thermal load and improving system reliability.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility to power a wide range of automotive electronics.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the overall durability and lifespan of the product.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) within the sensitive automotive electronic systems.
  • Automotive-Qualified: As a part of Texas Instruments’ automotive-qualified products, the LMR50410Y3FQDBVRQ1 meets the rigorous AEC-Q100 standards for reliability and performance.

Applications:

The LMR50410Y3FQDBVRQ1 is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Navigation and GPS Units
  • Body Control Modules
  • Telematics and Connectivity Solutions

With its robust design and advanced features, the LMR50410Y3FQDBVRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the power efficiency and reliability of their automotive systems. Its ability to withstand the harsh conditions of automotive environments while providing stable and efficient power makes it a valuable component in the development of modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3643 $54.5720
90+ $1.1194 $100.7460
140+ $1.0845 $151.8300
195+ $1.0495 $204.6525
250+ $1.0145 $253.6250
330+ $0.9096 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess