EN
  • EN
  • DE

SI-8120S-LF1101

Part No SI-8120S-LF1101
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1092958-SI-8120S-LF1101
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI-8120S-LF1101 CAD Model

Description

The SI-8120S-LF1101 is a step-down switching regulator IC manufactured by Sanken Electric. It is designed to provide a highly efficient and stable power supply for various electronic applications.

Applications:

  • Power supplies for consumer electronics: Used in devices like LCD TVs, Blu-ray players, and audio equipment.
  • Industrial power supplies: Suitable for powering microcontrollers, sensors, and other components in industrial control systems.
  • Battery chargers: Can be used in charging circuits for mobile devices and other battery-powered equipment.
  • LED lighting drivers: Provides a regulated current source for driving LEDs in lighting applications.

Features:

  • High efficiency: Achieves high power conversion efficiency, reducing energy loss and heat generation.
  • Wide input voltage range: Operates with a wide range of input voltages.
  • Overcurrent protection: Protects the IC and connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Shuts down the IC if the temperature exceeds a safe limit.
  • Adjustable output voltage: Allows for customization of the output voltage to meet specific application requirements.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of connected devices.
  • Energy savings: High efficiency reduces energy consumption and operating costs.
  • Protection features: Safeguards the IC and connected circuitry from damage.
  • Versatile application: Suitable for a wide range of electronic devices.
  • Adjustable output: Provides flexibility in designing power supplies for different voltage requirements.

Additional Details:

The SI-8120S-LF1101 requires external components such as inductors, capacitors, and resistors for proper operation. The specific values of these components depend on the desired output voltage and current. The datasheet provides detailed information on component selection and circuit design. Heatsinking may be necessary to dissipate heat and maintain safe operating temperatures. The 'LF1101' likely refers to the lead-free finish and manufacturing date code. Consult the Sanken website for the latest datasheet and application notes.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess